Vishay Precision Group Thick Film Resistors - SMD 1watt 1Kohms 5% CRCW25121K00JNTG

Description
Thick Film Resistors - SMD 1watt 1Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 1Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 1Kohms 5% - CRCW25121K00JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 1Kohms 5%
CRCW25121K00JNTG
Thick Film Resistors - SMD 1watt 1Kohms 5% CRCW25121K00JNTG
Thick Film Resistors - SMD 1watt 1Kohms 5%

Thick Film Resistors - SMD 1watt 1Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25121K00JNTGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121K00JNTGCT-ND
Chip Resistor - Surface Mount 541-CRCW25121K00JNTGCT-ND
RES SMD 1K OHM 5% 1W 2512

RES SMD 1K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121K00JNTGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121K00JNTGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25121K00JNTGDKR-ND
RES SMD 1K OHM 5% 1W 2512

RES SMD 1K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121K00JNTGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121K00JNTGTR-ND
Chip Resistor - Surface Mount 541-CRCW25121K00JNTGTR-ND
1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 08J5526 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
08J5526
Thick Film Chip Resistor; Filter Terminals Vishay 08J5526
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:2000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:2000 RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121K00JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K00JNTG
Chip Resistor - Surface Mount CRCW25121K00JNTG
RES SMD 1K OHM 5% 1W 2512

RES SMD 1K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K00JNTG 541-CRCW25121K00JNTGCT-ND 08J5526 CRCW25121K00JNTG
Product Name Thick Film Resistors - SMD 1watt 1Kohms 5% Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details