Res Thick Film 2512 1K Ohm 5% 1.5W ±200ppm/°C Molded SMD SMD Blister T/R Product overview: CRCW25121K00JNEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K00JNEGH
1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 1.0Kohm 1.5W 5% 2512 SMD
Win Source Part Number: 1110470-CRCW25121K00
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Alternative Parts (Cross-Reference): CRCW25121K00JNEGHP.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.0KRADKR,541-1.
Base Product Number: CRCW2512
RES, AEC-Q200, 1K, 5%, 1.5W, 2512 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW25121K00JNEGHP | 541-1.0KRADKR-ND | CRCW25121K00JNEGHP | 1110470-CRCW25121K00JNEGHP | 84AH5343 |
| Product Name | SMD 1.5W Resistor | Chip Resistor - Surface Mount | RES 1.0K OHM 1.5W 5% 2512 SMD | Resistors - Chip Resistor - Surface Mount | Res, Aec-Q200, 1K, 5%, 1.5W, 2512 Rohs Compliant Vishay |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 500 volts | ||||
| Operating AC Voltage | 500 volts | ||||
| Standards and Certifications | RoHS | RoHS |