Vishay Intertechnology, Inc. RES 1.00K OHM 1.5W 1% 2512 SMD CRCW25121K00FKEGHP

Description
RES 1.00Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.00Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 1.5W 1% 2512 SMD - CRCW25121K00FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1.5W 1% 2512 SMD
CRCW25121K00FKEGHP
RES 1.00K OHM 1.5W 1% 2512 SMD CRCW25121K00FKEGHP
RES 1.00Kohm 1.5W 1% 2512 SMD

RES 1.00Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00KRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KRCT-ND
Chip Resistor - Surface Mount 541-1.00KRCT-ND
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KRDKR-ND
Chip Resistor - Surface Mount 541-1.00KRDKR-ND
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KRTR-ND
Chip Resistor - Surface Mount 541-1.00KRTR-ND
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Thick Film, 1K, 1%, 1.5W, 2512, Reel; Resistance Vishay - 68R3012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 1.5W, 2512, Reel; Resistance Vishay
68R3012
Res, Thick Film, 1K, 1%, 1.5W, 2512, Reel; Resistance Vishay 68R3012
RES, THICK FILM, 1K, 1%, 1.5W, 2512, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 1.5W, 2512, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 1.5W, 2512; Resistance Vishay - 68R3011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 1.5W, 2512; Resistance Vishay
68R3011
Res, Thick Film, 1K, 1%, 1.5W, 2512; Resistance Vishay 68R3011
RES, THICK FILM, 1K, 1%, 1.5W, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 1.5W, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 1K, 1%, 1.5W, 2512 Rohs Compliant Vishay - 84AH5342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 1%, 1.5W, 2512 Rohs Compliant Vishay
84AH5342
Res, Aec-Q200, 1K, 1%, 1.5W, 2512 Rohs Compliant Vishay 84AH5342
RES, AEC-Q200, 1K, 1%, 1.5W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K, 1%, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121K00FKEGHP 541-1.00KRCT-ND 68R3012 84AH5342
Product Name RES 1.00K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 1.5W, 2512, Reel; Resistance Vishay Res, Aec-Q200, 1K, 1%, 1.5W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details