Vishay Precision Group SMD 1W 500V Resistor CRCW25121K00FKEG

Description
1W 1kR 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW25121K00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K00FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 1kR 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW25121K00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K00FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 500V Resistor - 52-CRCW25121K00FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25121K00FKEG
SMD 1W 500V Resistor 52-CRCW25121K00FKEG
1W 1kR 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW25121K00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K00FKEG can be used for catalog matching and distributor lookup.

1W 1kR 1% 500V Thick Film Resistor, 2512 SMD Product overview: CRCW25121K00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121K00FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792424
Surface Mount Resistors 6792424
Vishay CRCW25121K00FKEG

Vishay CRCW25121K00FKEG

Supplier's Site
Surface Mount Resistors - 6792424P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792424P
Surface Mount Resistors 6792424P
Vishay CRCW25121K00FKEG

Vishay CRCW25121K00FKEG

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121K00FKEG
804853-CRCW25121K00FKEG
Chip Resistor - Surface Mount - CRCW25121K00FKEG 804853-CRCW25121K00FKEG
Manufacturer: Vishay Dale Win Source Part Number: 804853-CRCW25121K00F KEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804853-CRCW25121K00FKEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAFDKR-ND
Chip Resistor - Surface Mount 541-1.00KAFDKR-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAFTR-ND
Chip Resistor - Surface Mount 541-1.00KAFTR-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAFCT-ND
Chip Resistor - Surface Mount 541-1.00KAFCT-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES, THICK FILM, 1W, 1%, 2512, 1.00K - CRCW25121K00FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THICK FILM, 1W, 1%, 2512, 1.00K
CRCW25121K00FKEG
RES, THICK FILM, 1W, 1%, 2512, 1.00K CRCW25121K00FKEG
RES, THICK FILM, 1W, 1%, 2512, 1.00K

RES, THICK FILM, 1W, 1%, 2512, 1.00K

Supplier's Site
RESISTOR,THICK FILM,1K OHM,1%,1W,100PPM,SMD,TR - 70204645 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THICK FILM,1K OHM,1%,1W,100PPM,SMD,TR
70204645
RESISTOR,THICK FILM,1K OHM,1%,1W,100PPM,SMD,TR 70204645
RESISTOR,THICK FILM,1K OHM,1%,1W,100PPM,SMD ,TR

RESISTOR,THICK FILM,1K OHM,1%,1W,100PPM,SMD,TR

Supplier's Site
Res, Thick Film, 1K, 1%, 1W, 2512; Resistance Vishay - 53K3938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 1W, 2512; Resistance Vishay
53K3938
Res, Thick Film, 1K, 1%, 1W, 2512; Resistance Vishay 53K3938
RES, THICK FILM, 1K, 1%, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 12AC0296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
12AC0296
Res, 1K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 12AC0296
RES, 1K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25121K00FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121K00FKEG
Chip Resistor - Surface Mount CRCW25121K00FKEG
RES SMD 1K OHM 1% 1W 2512

RES SMD 1K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW25121K00FKEG 6792424 6792424P 804853-CRCW25121K00FKEG 541-1.00KAFDKR-ND CRCW25121K00FKEG 70204645 53K3938 12AC0296 CRCW25121K00FKEG
Product Name SMD 1W 500V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW25121K00FKEG Chip Resistor - Surface Mount RES, THICK FILM, 1W, 1%, 2512, 1.00K RESISTOR,THICK FILM,1K OHM,1%,1W,100PPM,SMD,TR Res, Thick Film, 1K, 1%, 1W, 2512; Resistance Vishay Res, 1K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers