Vishay Intertechnology, Inc. RES 19.1 OHM 1W 1% 2512 SMD CRCW251219R1FKTG

Description
RES 19.1ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 19.1ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1W 1% 2512 SMD - CRCW251219R1FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1W 1% 2512 SMD
CRCW251219R1FKTG
RES 19.1 OHM 1W 1% 2512 SMD CRCW251219R1FKTG
RES 19.1ohm 1W 1% 2512 SMD

RES 19.1ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251219R1FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251219R1FKTG-ND
Chip Resistor - Surface Mount CRCW251219R1FKTG-ND
19.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 19.1 1% 100 R67 Rohs Compliant Vishay - 49P4576 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 19.1 1% 100 R67 Rohs Compliant Vishay
49P4576
Crcw2512 19.1 1% 100 R67 Rohs Compliant Vishay 49P4576
CRCW2512 19.1 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 19.1 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251219R1FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251219R1FKTG
Chip Resistor - Surface Mount CRCW251219R1FKTG
RES SMD 19.1 OHM 1% 1W 2512

RES SMD 19.1 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251219R1FKTG CRCW251219R1FKTG-ND 49P4576 CRCW251219R1FKTG
Product Name RES 19.1 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 19.1 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1445513 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details