Vishay Intertechnology, Inc. RES 19.1 OHM 1.5W 1% 2512 SMD CRCW251219R1FKEGHP

Description
RES 19.1ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 19.1ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1.5W 1% 2512 SMD - CRCW251219R1FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1.5W 1% 2512 SMD
CRCW251219R1FKEGHP
RES 19.1 OHM 1.5W 1% 2512 SMD CRCW251219R1FKEGHP
RES 19.1ohm 1.5W 1% 2512 SMD

RES 19.1ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251219R1FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251219R1FKEGHP-ND
Chip Resistor - Surface Mount CRCW251219R1FKEGHP-ND
19.1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

19.1 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251219R1FKEGHP CRCW251219R1FKEGHP-ND
Product Name RES 19.1 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details