Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251219R1FKEG

Description
19.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
19.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251219R1FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251219R1FKEG-ND
Chip Resistor - Surface Mount CRCW251219R1FKEG-ND
19.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 19.1 OHM 1W 1% 2512 SMD - CRCW251219R1FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1W 1% 2512 SMD
CRCW251219R1FKEG
RES 19.1 OHM 1W 1% 2512 SMD CRCW251219R1FKEG
RES 19.1ohm 1W 1% 2512 SMD

RES 19.1ohm 1W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW251219R1FKEG-ND CRCW251219R1FKEG
Product Name Chip Resistor - Surface Mount RES 19.1 OHM 1W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers