Vishay Intertechnology, Inc. RES 19.6K OHM 1W 1% 2512 SMD CRCW251219K6FKEG

Description
RES 19.6Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 19.6Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1W 1% 2512 SMD - CRCW251219K6FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1W 1% 2512 SMD
CRCW251219K6FKEG
RES 19.6K OHM 1W 1% 2512 SMD CRCW251219K6FKEG
RES 19.6Kohm 1W 1% 2512 SMD

RES 19.6Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-19.6KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6KAFTR-ND
Chip Resistor - Surface Mount 541-19.6KAFTR-ND
19.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

19.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251219K6FKEG 541-19.6KAFTR-ND
Product Name RES 19.6K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers