19.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 19.1Kohm 1W 1% 2512 SMD
RES SMD 19.1K OHM 1% 1W 2512
Resistor,Metal Glaze,19.1KOhms,500W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW251219K1FKTG-ND | CRCW251219K1FKTG | CRCW251219K1FKTG | 61J4609 |
| Product Name | Chip Resistor - Surface Mount | RES 19.1K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,19.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) | 2512 |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |