Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1watt 196ohms 1% CRCW2512196RFKEG

Description
Vishay/DaleThick Film Resistors - SMD 1watt 196ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1watt 196ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1watt 196ohms 1% - CRCW2512196RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1watt 196ohms 1%
CRCW2512196RFKEG
Vishay/DaleThick Film Resistors - SMD 1watt 196ohms 1% CRCW2512196RFKEG
Vishay/DaleThick Film Resistors - SMD 1watt 196ohms 1%

Vishay/DaleThick Film Resistors - SMD 1watt 196ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-196AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196AFDKR-ND
Chip Resistor - Surface Mount 541-196AFDKR-ND
196 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196AFTR-ND
Chip Resistor - Surface Mount 541-196AFTR-ND
196 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196AFCT-ND
Chip Resistor - Surface Mount 541-196AFCT-ND
196 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512196RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512196RFKEG
Chip Resistor - Surface Mount CRCW2512196RFKEG
RES SMD 196 OHM 1% 1W 2512

RES SMD 196 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512196RFKEG 541-196AFDKR-ND CRCW2512196RFKEG
Product Name Vishay/DaleThick Film Resistors - SMD 1watt 196ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details