Vishay Intertechnology, Inc. RES 191K OHM 1W 1% 2512 SMD CRCW2512191KFKTG

Description
RES 191Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 191Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1W 1% 2512 SMD - CRCW2512191KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1W 1% 2512 SMD
CRCW2512191KFKTG
RES 191K OHM 1W 1% 2512 SMD CRCW2512191KFKTG
RES 191Kohm 1W 1% 2512 SMD

RES 191Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512191KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512191KFKTG-ND
Chip Resistor - Surface Mount CRCW2512191KFKTG-ND
191 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

191 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512191KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512191KFKTG
Chip Resistor - Surface Mount CRCW2512191KFKTG
RES SMD 191K OHM 1% 1W 2512

RES SMD 191K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512191KFKTG CRCW2512191KFKTG-ND CRCW2512191KFKTG
Product Name RES 191K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers