Vishay Intertechnology, Inc. RES 191K OHM 1.5W 1% 2512 SMD CRCW2512191KFKEGHP

Description
RES 191Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 191Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1.5W 1% 2512 SMD - CRCW2512191KFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1.5W 1% 2512 SMD
CRCW2512191KFKEGHP
RES 191K OHM 1.5W 1% 2512 SMD CRCW2512191KFKEGHP
RES 191Kohm 1.5W 1% 2512 SMD

RES 191Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512191KFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512191KFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512191KFKEGHP-ND
191 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

191 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512191KFKEGHP CRCW2512191KFKEGHP-ND
Product Name RES 191K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers