Vishay Precision Group RES 191K OHM 1W 1% 2512 SMD CRCW2512191KFKEG

Description
RES 191Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 191Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1W 1% 2512 SMD - CRCW2512191KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1W 1% 2512 SMD
CRCW2512191KFKEG
RES 191K OHM 1W 1% 2512 SMD CRCW2512191KFKEG
RES 191Kohm 1W 1% 2512 SMD

RES 191Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512191KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512191KFKEG-ND
Chip Resistor - Surface Mount CRCW2512191KFKEG-ND
191 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

191 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 191K 1% E67 E3 Rohs Compliant Vishay - 47P5014 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 191K 1% E67 E3 Rohs Compliant Vishay
47P5014
Crcw2512 100 191K 1% E67 E3 Rohs Compliant Vishay 47P5014
CRCW2512 100 191K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 191K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512191KFKEG CRCW2512191KFKEG-ND 47P5014
Product Name RES 191K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 191K 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9920 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details