Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251218R7FKTG

Description
18.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251218R7FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251218R7FKTG-ND
Chip Resistor - Surface Mount CRCW251218R7FKTG-ND
18.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 18.7ohms 1% - CRCW251218R7FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 18.7ohms 1%
CRCW251218R7FKTG
Thick Film Resistors - SMD 1watt 18.7ohms 1% CRCW251218R7FKTG
Thick Film Resistors - SMD 1watt 18.7ohms 1%

Thick Film Resistors - SMD 1watt 18.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW251218R7FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251218R7FKTG
Chip Resistor - Surface Mount CRCW251218R7FKTG
RES SMD 18.7 OHM 1% 1W 2512

RES SMD 18.7 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 18.7 1% 100 R67 Rohs Compliant Vishay - 49P4570 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 18.7 1% 100 R67 Rohs Compliant Vishay
49P4570
Crcw2512 18.7 1% 100 R67 Rohs Compliant Vishay 49P4570
CRCW2512 18.7 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 18.7 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251218R7FKTG-ND CRCW251218R7FKTG CRCW251218R7FKTG 49P4570
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 18.7ohms 1% Chip Resistor - Surface Mount Crcw2512 18.7 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 2512
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details