Vishay Intertechnology, Inc. RESISTOR CHIP 18.2 OHMS 50V 1W CRCW251218R2FR67

Description
RESISTOR CHIP 18.2ohmS 50V 1W
Request a Quote
Description
RESISTOR CHIP 18.2ohmS 50V 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR CHIP 18.2 OHMS 50V 1W - CRCW251218R2FR67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR CHIP 18.2 OHMS 50V 1W
CRCW251218R2FR67
RESISTOR CHIP 18.2 OHMS 50V 1W CRCW251218R2FR67
RESISTOR CHIP 18.2ohmS 50V 1W

RESISTOR CHIP 18.2ohmS 50V 1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW251218R2FR67
Product Name RESISTOR CHIP 18.2 OHMS 50V 1W
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers