Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251218R2FKTG

Description
18.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251218R2FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251218R2FKTG-ND
Chip Resistor - Surface Mount CRCW251218R2FKTG-ND
18.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 18.2 OHM 1W 1% 2512 SMD - CRCW251218R2FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% 2512 SMD
CRCW251218R2FKTG
RES 18.2 OHM 1W 1% 2512 SMD CRCW251218R2FKTG
RES 18.2ohm 1W 1% 2512 SMD

RES 18.2ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 18.2 1% 100 R67 Rohs Compliant Vishay - 49P4569 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 18.2 1% 100 R67 Rohs Compliant Vishay
49P4569
Crcw2512 18.2 1% 100 R67 Rohs Compliant Vishay 49P4569
CRCW2512 18.2 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 18.2 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251218R2FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251218R2FKTG
Chip Resistor - Surface Mount CRCW251218R2FKTG
RES SMD 18.2 OHM 1% 1W 2512

RES SMD 18.2 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251218R2FKTG-ND CRCW251218R2FKTG 49P4569 CRCW251218R2FKTG
Product Name Chip Resistor - Surface Mount RES 18.2 OHM 1W 1% 2512 SMD Crcw2512 18.2 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details