Vishay Intertechnology, Inc. 2512,18.2,1%,T/R,RoHS Compliant CRCW251218R2FKEG

Description
2512,18.2,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2512,18.2,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,18.2,1%,T/R,RoHS Compliant - CRCW251218R2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,18.2,1%,T/R,RoHS Compliant
CRCW251218R2FKEG
2512,18.2,1%,T/R,RoHS Compliant CRCW251218R2FKEG
2512,18.2,1%,T/R,RoH S Compliant

2512,18.2,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-18.2AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2AFTR-ND
Chip Resistor - Surface Mount 541-18.2AFTR-ND
18.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2AFCT-ND
Chip Resistor - Surface Mount 541-18.2AFCT-ND
18.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2AFDKR-ND
Chip Resistor - Surface Mount 541-18.2AFDKR-ND
18.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251218R2FKEG 541-18.2AFTR-ND
Product Name 2512,18.2,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers