Vishay Precision Group RES 18 OHM 1W 5% 2512 SMD CRCW251218R0JNEG

Description
RES 18ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 18ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1W 5% 2512 SMD - CRCW251218R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1W 5% 2512 SMD
CRCW251218R0JNEG
RES 18 OHM 1W 5% 2512 SMD CRCW251218R0JNEG
RES 18ohm 1W 5% 2512 SMD

RES 18ohm 1W 5% 2512 SMD

Supplier's Site
SMD 18 Ohm 1W Resistor - 52-CRCW251218R0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18 Ohm 1W Resistor
52-CRCW251218R0JNEG
SMD 18 Ohm 1W Resistor 52-CRCW251218R0JNEG
18 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW251218R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251218R0JNEG can be used for catalog matching and distributor lookup.

18 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW251218R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251218R0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327199-CRCW251218R0JNEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327199-CRCW251218R0JNEG
Resistors - Chip Resistor - Surface Mount 1327199-CRCW251218R0JNEG
Manufacturer: Vishay Dale Win Source Part Number: 1327199-CRCW251218R0 JNEG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 18 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-18XTR,541-18XCT, CRCW2512 200 18R 5% E67 E3,541-18XDKR Base Product Number: CRCW2512 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327199-CRCW251218R0JNEG
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-18XTR,541-18XCT,CRCW2512 200 18R 5% E67 E3,541-18XDKR
Base Product Number: CRCW2512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18XTR-ND
Chip Resistor - Surface Mount 541-18XTR-ND
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18XDKR-ND
Chip Resistor - Surface Mount 541-18XDKR-ND
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18XCT-ND
Chip Resistor - Surface Mount 541-18XCT-ND
18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW251218R0JNEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW251218R0JNEG
Resistors - Chip Resistor - Surface Mount CRCW251218R0JNEG
RES SMD 18 OHM 5% 1W 2512

RES SMD 18 OHM 5% 1W 2512

Supplier's Site
Res, Thick Film, 18R, 5%, 1W, 2512; Resistance Vishay - 89M6932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 5%, 1W, 2512; Resistance Vishay
89M6932
Res, Thick Film, 18R, 5%, 1W, 2512; Resistance Vishay 89M6932
RES, THICK FILM, 18R, 5%, 1W, 2512; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 18R, 5%, 1W, 2512; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW251218R0JNEG 52-CRCW251218R0JNEG 1327199-CRCW251218R0JNEG 541-18XTR-ND CRCW251218R0JNEG 89M6932
Product Name RES 18 OHM 1W 5% 2512 SMD SMD 18 Ohm 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 18R, 5%, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details