Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251218K7FKTG

Description
18.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251218K7FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251218K7FKTG-ND
Chip Resistor - Surface Mount CRCW251218K7FKTG-ND
18.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 18.7K OHM 1W 1% 2512 SMD - CRCW251218K7FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1W 1% 2512 SMD
CRCW251218K7FKTG
RES 18.7K OHM 1W 1% 2512 SMD CRCW251218K7FKTG
RES 18.7Kohm 1W 1% 2512 SMD

RES 18.7Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251218K7FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251218K7FKTG
Chip Resistor - Surface Mount CRCW251218K7FKTG
RES SMD 18.7K OHM 1% 1W 2512

RES SMD 18.7K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 18.7K 1% 100 R67 Rohs Compliant Vishay - 49P4566 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 18.7K 1% 100 R67 Rohs Compliant Vishay
49P4566
Crcw2512 18.7K 1% 100 R67 Rohs Compliant Vishay 49P4566
CRCW2512 18.7K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 18.7K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251218K7FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251218K7FKTG
Chip Resistor - Surface Mount CRCW251218K7FKTG
RES SMD 18.7K OHM 1% 1W 2512

RES SMD 18.7K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW251218K7FKTG-ND CRCW251218K7FKTG CRCW251218K7FKTG 49P4566 CRCW251218K7FKTG
Product Name Chip Resistor - Surface Mount RES 18.7K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 18.7K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details