Thick Film Resistors - SMD 1watt 18.2Kohms 1%
18.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 18.2K OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW251218K2FKTG | CRCW251218K2FKTG-ND | CRCW251218K2FKTG |
| Product Name | Thick Film Resistors - SMD 1watt 18.2Kohms 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 18200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |