Vishay Intertechnology, Inc. RES 18.2K OHM 1W 1% 2512 SMD CRCW251218K2FKEG

Description
RES 18.2Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 18.2Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1W 1% 2512 SMD - CRCW251218K2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1W 1% 2512 SMD
CRCW251218K2FKEG
RES 18.2K OHM 1W 1% 2512 SMD CRCW251218K2FKEG
RES 18.2Kohm 1W 1% 2512 SMD

RES 18.2Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW251218K2FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251218K2FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251218K2FKEGDKR-ND
RES SMD 18.2K OHM 1% 1W 2512

RES SMD 18.2K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251218K2FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251218K2FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW251218K2FKEGCT-ND
RES SMD 18.2K OHM 1% 1W 2512

RES SMD 18.2K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251218K2FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251218K2FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW251218K2FKEGTR-ND
18.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251218K2FKEG 541-CRCW251218K2FKEGDKR-ND
Product Name RES 18.2K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details