Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512187RFKTG

Description
187 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
187 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512187RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512187RFKTG-ND
Chip Resistor - Surface Mount CRCW2512187RFKTG-ND
187 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 187 OHM 1W 1% 2512 SMD - CRCW2512187RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1W 1% 2512 SMD
CRCW2512187RFKTG
RES 187 OHM 1W 1% 2512 SMD CRCW2512187RFKTG
RES 187ohm 1W 1% 2512 SMD

RES 187ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512187RFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512187RFKTG
Chip Resistor - Surface Mount CRCW2512187RFKTG
RES SMD 187 OHM 1% 1W 2512

RES SMD 187 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,187Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,187Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6025
Resistor,metal Glaze,187Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6025
Resistor,Metal Glaze,187Ohms,500WV, 1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,187Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512187RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512187RFKTG
Chip Resistor - Surface Mount CRCW2512187RFKTG
RES SMD 187 OHM 1% 1W 2512

RES SMD 187 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512187RFKTG-ND CRCW2512187RFKTG CRCW2512187RFKTG 43C6025 CRCW2512187RFKTG
Product Name Chip Resistor - Surface Mount RES 187 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,187Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 187 ohms 187 ohms 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details