Vishay Intertechnology, Inc. 2512,187,1%,T/R,RoHS Compliant CRCW2512187RFKEG

Description
2512,187,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2512,187,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,187,1%,T/R,RoHS Compliant - CRCW2512187RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,187,1%,T/R,RoHS Compliant
CRCW2512187RFKEG
2512,187,1%,T/R,RoHS Compliant CRCW2512187RFKEG
2512,187,1%,T/R,RoHS Compliant

2512,187,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-187AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187AFCT-ND
Chip Resistor - Surface Mount 541-187AFCT-ND
187 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-187AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187AFTR-ND
Chip Resistor - Surface Mount 541-187AFTR-ND
187 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-187AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187AFDKR-ND
Chip Resistor - Surface Mount 541-187AFDKR-ND
187 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512187RFKEG 541-187AFCT-ND
Product Name 2512,187,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details