187 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
187 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
187 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 187Kohm 1W 1% 2512 SMD
Manufacturer: Vishay Dale
Win Source Part Number: 1327238-CRCW2512187K
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 187 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-187KAFDKR,CRCW25
Base Product Number: CRCW2512
RoHS Status: ROHS3 Compliant
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-187KAFCT-ND | CRCW2512187KFKEG | 1327238-CRCW2512187KFKEG |
| Product Name | Chip Resistor - Surface Mount | RES 187K OHM 1W 1% 2512 SMD | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |