Vishay Precision Group Chip Resistor - Surface Mount CRCW2512182RFKEG

Description
182 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
182 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512182RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512182RFKEG-ND
Chip Resistor - Surface Mount CRCW2512182RFKEG-ND
182 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,182,1%,T/R,RoHS Compliant - CRCW2512182RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,182,1%,T/R,RoHS Compliant
CRCW2512182RFKEG
2512,182,1%,T/R,RoHS Compliant CRCW2512182RFKEG
2512,182,1%,T/R,RoHS Compliant

2512,182,1%,T/R,RoHS Compliant

Supplier's Site
Resistor, Thick Film Chip, 182 Ohm, 1W, 1%; Resistance Vishay - 42K4087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 182 Ohm, 1W, 1%; Resistance Vishay
42K4087
Resistor, Thick Film Chip, 182 Ohm, 1W, 1%; Resistance Vishay 42K4087
RESISTOR, THICK FILM CHIP, 182 OHM, 1W, 1%; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 182 OHM, 1W, 1%; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 182R, 1%, 1W, 2512; Resistance Vishay - 53K3951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 1W, 2512; Resistance Vishay
53K3951
Res, Thick Film, 182R, 1%, 1W, 2512; Resistance Vishay 53K3951
RES, THICK FILM, 182R, 1%, 1W, 2512; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 182R, 1%, 1W, 2512; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512182RFKEG-ND CRCW2512182RFKEG 42K4087 53K3951
Product Name Chip Resistor - Surface Mount 2512,182,1%,T/R,RoHS Compliant Resistor, Thick Film Chip, 182 Ohm, 1W, 1%; Resistance Vishay Res, Thick Film, 182R, 1%, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 182 ohms 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details