Vishay Intertechnology, Inc. RES 182K OHM 1W 1% 2512 SMD CRCW2512182KFKTG

Description
RES 182Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 182Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1W 1% 2512 SMD - CRCW2512182KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1W 1% 2512 SMD
CRCW2512182KFKTG
RES 182K OHM 1W 1% 2512 SMD CRCW2512182KFKTG
RES 182Kohm 1W 1% 2512 SMD

RES 182Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512182KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512182KFKTG-ND
Chip Resistor - Surface Mount CRCW2512182KFKTG-ND
182 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

182 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512182KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512182KFKTG
Chip Resistor - Surface Mount CRCW2512182KFKTG
RES SMD 182K OHM 1% 1W 2512

RES SMD 182K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 182K 1% 100 R67 Rohs Compliant Vishay - 49P4574 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 182K 1% 100 R67 Rohs Compliant Vishay
49P4574
Crcw2512 182K 1% 100 R67 Rohs Compliant Vishay 49P4574
CRCW2512 182K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 182K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2512182KFKTG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW2512182KFKTG
Resistors - Chip Resistor - Surface Mount CRCW2512182KFKTG
RES SMD 182K OHM 1% 1W 2512

RES SMD 182K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2512182KFKTG CRCW2512182KFKTG-ND CRCW2512182KFKTG 49P4574 CRCW2512182KFKTG
Product Name RES 182K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 182K 1% 100 R67 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512 2512; 2512 (6432 Metric)
Resistance Range 182000 ohms 182000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details