Vishay Precision Group 2512,182K,1%,T/R,RoHS Compliant CRCW2512182KFKEG

Description
2512,182K,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2512,182K,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,182K,1%,T/R,RoHS Compliant - CRCW2512182KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,182K,1%,T/R,RoHS Compliant
CRCW2512182KFKEG
2512,182K,1%,T/R,RoHS Compliant CRCW2512182KFKEG
2512,182K,1%,T/R,RoH S Compliant

2512,182K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512182KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512182KFKEG-ND
Chip Resistor - Surface Mount CRCW2512182KFKEG-ND
182 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

182 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,182Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,182Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6024
Resistor,metal Glaze,182Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6024
Resistor,Metal Glaze,182KOhms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,182KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512182KFKEG CRCW2512182KFKEG-ND 43C6024
Product Name 2512,182K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistor,metal Glaze,182Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging 2512 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details