Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512180RJNTG

Description
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512180RJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512180RJNTG-ND
Chip Resistor - Surface Mount CRCW2512180RJNTG-ND
180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 180ohms 5% - CRCW2512180RJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 180ohms 5%
CRCW2512180RJNTG
Thick Film Resistors - SMD 1watt 180ohms 5% CRCW2512180RJNTG
Thick Film Resistors - SMD 1watt 180ohms 5%

Thick Film Resistors - SMD 1watt 180ohms 5%

Supplier's Site
Crcw2512 180 5% 200 R67 Rohs Compliant Vishay - 49P4573 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 180 5% 200 R67 Rohs Compliant Vishay
49P4573
Crcw2512 180 5% 200 R67 Rohs Compliant Vishay 49P4573
CRCW2512 180 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 180 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512180RJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512180RJNTG
Chip Resistor - Surface Mount CRCW2512180RJNTG
RES SMD 180 OHM 5% 1W 2512

RES SMD 180 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512180RJNTG-ND CRCW2512180RJNTG 49P4573 CRCW2512180RJNTG
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 180ohms 5% Crcw2512 180 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details