Vishay Intertechnology, Inc. RES 180 OHM 1W 1% 2512 SMD CRCW2512180RFKTG

Description
RES 180ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 180ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1W 1% 2512 SMD - CRCW2512180RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 1% 2512 SMD
CRCW2512180RFKTG
RES 180 OHM 1W 1% 2512 SMD CRCW2512180RFKTG
RES 180ohm 1W 1% 2512 SMD

RES 180ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512180RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512180RFKTG-ND
Chip Resistor - Surface Mount CRCW2512180RFKTG-ND
180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512180RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512180RFKTG
Chip Resistor - Surface Mount CRCW2512180RFKTG
RES SMD 180 OHM 1% 1W 2512

RES SMD 180 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 180 1% 100 R67 Rohs Compliant Vishay - 49P4572 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 180 1% 100 R67 Rohs Compliant Vishay
49P4572
Crcw2512 180 1% 100 R67 Rohs Compliant Vishay 49P4572
CRCW2512 180 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 180 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512180RFKTG CRCW2512180RFKTG-ND CRCW2512180RFKTG 49P4572
Product Name RES 180 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 180 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1623561-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
3 suppliers