Vishay Precision Group RES 180 OHM 1W 1% 2512 SMD CRCW2512180RFKEG

Description
RES 180ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 180ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1W 1% 2512 SMD - CRCW2512180RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 1% 2512 SMD
CRCW2512180RFKEG
RES 180 OHM 1W 1% 2512 SMD CRCW2512180RFKEG
RES 180ohm 1W 1% 2512 SMD

RES 180ohm 1W 1% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512180RFKEG
915991-CRCW2512180RFKEG
Chip Resistor - Surface Mount - CRCW2512180RFKEG 915991-CRCW2512180RFKEG
Manufacturer: Vishay Win Source Part Number: 915991-CRCW2512180RF KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-180AFCT, CRCW2512180RFKEG-ND, 541-180AFTR, CRCW2512 100 180R 1% E67 E3, 541-180AFDKR

Manufacturer: Vishay
Win Source Part Number: 915991-CRCW2512180RFKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-180AFCT, CRCW2512180RFKEG-ND, 541-180AFTR, CRCW2512 100 180R 1% E67 E3, 541-180AFDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180AFTR-ND
Chip Resistor - Surface Mount 541-180AFTR-ND
180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180AFDKR-ND
Chip Resistor - Surface Mount 541-180AFDKR-ND
180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180AFCT-ND
Chip Resistor - Surface Mount 541-180AFCT-ND
180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 180ohm 500V Resistor - 52-CRCW2512180RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 180ohm 500V Resistor
52-CRCW2512180RFKEG
SMD 1W 180ohm 500V Resistor 52-CRCW2512180RFKEG
Fixed Resistor, Metal Glaze/thick Film, 1W, 180ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW2512180RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 180ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 180ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512180RFKEG can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 180ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW2512180RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 180ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 180ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512180RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film Chip, 180 Ohm, 1W, 1%; Resistance Vishay - 51P1174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 180 Ohm, 1W, 1%; Resistance Vishay
51P1174
Resistor, Thick Film Chip, 180 Ohm, 1W, 1%; Resistance Vishay 51P1174
RESISTOR, THICK FILM CHIP, 180 OHM, 1W, 1%; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 180 OHM, 1W, 1%; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 180R, 1W, 2512; Resistance Vishay - 24C0541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 180R, 1W, 2512; Resistance Vishay
24C0541
Res, Aec-Q200, Thick Film, 180R, 1W, 2512; Resistance Vishay 24C0541
RES, AEC-Q200, THICK FILM, 180R, 1W, 2512; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 180R, 1W, 2512; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2512180RFKEG 915991-CRCW2512180RFKEG 541-180AFTR-ND 52-CRCW2512180RFKEG 51P1174 24C0541
Product Name RES 180 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount - CRCW2512180RFKEG Chip Resistor - Surface Mount SMD 1W 180ohm 500V Resistor Resistor, Thick Film Chip, 180 Ohm, 1W, 1%; Resistance Vishay Res, Aec-Q200, Thick Film, 180R, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details