Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251217R8FKTG

Description
17.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
17.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251217R8FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251217R8FKTG-ND
Chip Resistor - Surface Mount CRCW251217R8FKTG-ND
17.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

17.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 17.8 OHM 1W 1% 2512 SMD - CRCW251217R8FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1W 1% 2512 SMD
CRCW251217R8FKTG
RES 17.8 OHM 1W 1% 2512 SMD CRCW251217R8FKTG
RES 17.8ohm 1W 1% 2512 SMD

RES 17.8ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251217R8FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251217R8FKTG
Chip Resistor - Surface Mount CRCW251217R8FKTG
RES SMD 17.8 OHM 1% 1W 2512

RES SMD 17.8 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,17.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,17.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6013
Resistor,metal Glaze,17.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6013
Resistor,Metal Glaze,17.8Ohms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,17.8Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW251217R8FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251217R8FKTG
Chip Resistor - Surface Mount CRCW251217R8FKTG
RES SMD 17.8 OHM 1% 1W 2512

RES SMD 17.8 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW251217R8FKTG-ND CRCW251217R8FKTG CRCW251217R8FKTG 43C6013 CRCW251217R8FKTG
Product Name Chip Resistor - Surface Mount RES 17.8 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,17.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers