Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251217R4FKTG

Description
17.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
17.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251217R4FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251217R4FKTG-ND
Chip Resistor - Surface Mount CRCW251217R4FKTG-ND
17.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 17.4 OHM 1W 1% 2512 SMD - CRCW251217R4FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1W 1% 2512 SMD
CRCW251217R4FKTG
RES 17.4 OHM 1W 1% 2512 SMD CRCW251217R4FKTG
RES 17.4ohm 1W 1% 2512 SMD

RES 17.4ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 17.4 1% 100 R67 Rohs Compliant Vishay - 49P4562 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 17.4 1% 100 R67 Rohs Compliant Vishay
49P4562
Crcw2512 17.4 1% 100 R67 Rohs Compliant Vishay 49P4562
CRCW2512 17.4 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 17.4 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251217R4FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251217R4FKTG
Chip Resistor - Surface Mount CRCW251217R4FKTG
RES SMD 17.4 OHM 1% 1W 2512

RES SMD 17.4 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251217R4FKTG-ND CRCW251217R4FKTG 49P4562 CRCW251217R4FKTG
Product Name Chip Resistor - Surface Mount RES 17.4 OHM 1W 1% 2512 SMD Crcw2512 17.4 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details