RES 17.8Kohm 1W 1% 2512 SMD
17.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 17.8K OHM 1% 1W 2512
CRCW2512 17.8K 1% 100 R67 ROHS COMPLIANT: NO
RES SMD 17.8K OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW251217K8FKTG | CRCW251217K8FKTG-ND | CRCW251217K8FKTG | 49P4561 | CRCW251217K8FKTG |
| Product Name | RES 17.8K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Crcw2512 17.8K 1% 100 R67 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 17800 ohms | 17800 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |