Vishay Intertechnology, Inc. RES 17.4K OHM 1W 1% 2512 SMD CRCW251217K4FKTG

Description
RES 17.4Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 17.4Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1W 1% 2512 SMD - CRCW251217K4FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1W 1% 2512 SMD
CRCW251217K4FKTG
RES 17.4K OHM 1W 1% 2512 SMD CRCW251217K4FKTG
RES 17.4Kohm 1W 1% 2512 SMD

RES 17.4Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251217K4FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251217K4FKTG-ND
Chip Resistor - Surface Mount CRCW251217K4FKTG-ND
17.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 17.4K 1% 100 R67 Rohs Compliant Vishay - 49P4559 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 17.4K 1% 100 R67 Rohs Compliant Vishay
49P4559
Crcw2512 17.4K 1% 100 R67 Rohs Compliant Vishay 49P4559
CRCW2512 17.4K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 17.4K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251217K4FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251217K4FKTG
Chip Resistor - Surface Mount CRCW251217K4FKTG
RES SMD 17.4K OHM 1% 1W 2512

RES SMD 17.4K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251217K4FKTG CRCW251217K4FKTG-ND 49P4559 CRCW251217K4FKTG
Product Name RES 17.4K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 17.4K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details