Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512178KFKTG

Description
178 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
178 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512178KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512178KFKTG-ND
Chip Resistor - Surface Mount CRCW2512178KFKTG-ND
178 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 178K OHM 1W 1% 2512 SMD - CRCW2512178KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1W 1% 2512 SMD
CRCW2512178KFKTG
RES 178K OHM 1W 1% 2512 SMD CRCW2512178KFKTG
RES 178Kohm 1W 1% 2512 SMD

RES 178Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512178KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512178KFKTG
Chip Resistor - Surface Mount CRCW2512178KFKTG
RES SMD 178K OHM 1% 1W 2512

RES SMD 178K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512178KFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512178KFKTG
Chip Resistor - Surface Mount CRCW2512178KFKTG
RES SMD 178K OHM 1% 1W 2512

RES SMD 178K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 178K 1% 100 R67 Rohs Compliant Vishay - 49P4564 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 178K 1% 100 R67 Rohs Compliant Vishay
49P4564
Crcw2512 178K 1% 100 R67 Rohs Compliant Vishay 49P4564
CRCW2512 178K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 178K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW2512178KFKTG-ND CRCW2512178KFKTG CRCW2512178KFKTG CRCW2512178KFKTG 49P4564
Product Name Chip Resistor - Surface Mount RES 178K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 178K 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details