Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512174RFKTG

Description
174 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
174 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512174RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512174RFKTG-ND
Chip Resistor - Surface Mount CRCW2512174RFKTG-ND
174 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 174 OHM 1W 1% 2512 SMD - CRCW2512174RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1W 1% 2512 SMD
CRCW2512174RFKTG
RES 174 OHM 1W 1% 2512 SMD CRCW2512174RFKTG
RES 174ohm 1W 1% 2512 SMD

RES 174ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512174RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512174RFKTG
Chip Resistor - Surface Mount CRCW2512174RFKTG
RES SMD 174 OHM 1% 1W 2512

RES SMD 174 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512174RFKTG-ND CRCW2512174RFKTG CRCW2512174RFKTG
Product Name Chip Resistor - Surface Mount RES 174 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details