Vishay Intertechnology, Inc. RES 174 OHM 1.5W 1% 2512 SMD CRCW2512174RFKEGHP

Description
RES 174ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 174ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1.5W 1% 2512 SMD - CRCW2512174RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1.5W 1% 2512 SMD
CRCW2512174RFKEGHP
RES 174 OHM 1.5W 1% 2512 SMD CRCW2512174RFKEGHP
RES 174ohm 1.5W 1% 2512 SMD

RES 174ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-174RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174RCT-ND
Chip Resistor - Surface Mount 541-174RCT-ND
174 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

174 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174RDKR-ND
Chip Resistor - Surface Mount 541-174RDKR-ND
174 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

174 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174RTR-ND
Chip Resistor - Surface Mount 541-174RTR-ND
174 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

174 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512174RFKEGHP 541-174RCT-ND
Product Name RES 174 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details