Vishay Intertechnology, Inc. RES 174K OHM 1W 1% 2512 SMD CRCW2512174KFKTG

Description
RES 174Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 174Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1W 1% 2512 SMD - CRCW2512174KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1W 1% 2512 SMD
CRCW2512174KFKTG
RES 174K OHM 1W 1% 2512 SMD CRCW2512174KFKTG
RES 174Kohm 1W 1% 2512 SMD

RES 174Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512174KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512174KFKTG-ND
Chip Resistor - Surface Mount CRCW2512174KFKTG-ND
174 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 174K 1% 100 R67 Rohs Compliant Vishay - 49P4563 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 174K 1% 100 R67 Rohs Compliant Vishay
49P4563
Crcw2512 174K 1% 100 R67 Rohs Compliant Vishay 49P4563
CRCW2512 174K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 174K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512174KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512174KFKTG
Chip Resistor - Surface Mount CRCW2512174KFKTG
RES SMD 174K OHM 1% 1W 2512

RES SMD 174K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512174KFKTG CRCW2512174KFKTG-ND 49P4563 CRCW2512174KFKTG
Product Name RES 174K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 174K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details