Vishay Intertechnology, Inc. RES 16.9 OHM 1.5W 1% 2512 SMD CRCW251216R9FKEGHP

Description
RES 16.9ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 16.9ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1.5W 1% 2512 SMD - CRCW251216R9FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1.5W 1% 2512 SMD
CRCW251216R9FKEGHP
RES 16.9 OHM 1.5W 1% 2512 SMD CRCW251216R9FKEGHP
RES 16.9ohm 1.5W 1% 2512 SMD

RES 16.9ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251216R9FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251216R9FKEGHP-ND
Chip Resistor - Surface Mount CRCW251216R9FKEGHP-ND
16.9 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16.9 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251216R9FKEGHP CRCW251216R9FKEGHP-ND
Product Name RES 16.9 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details