Vishay Intertechnology, Inc. RES 16.5 OHM 1W 1% 2512 SMD CRCW251216R5FKTG

Description
RES 16.5ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 16.5ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1W 1% 2512 SMD - CRCW251216R5FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% 2512 SMD
CRCW251216R5FKTG
RES 16.5 OHM 1W 1% 2512 SMD CRCW251216R5FKTG
RES 16.5ohm 1W 1% 2512 SMD

RES 16.5ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251216R5FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251216R5FKTG-ND
Chip Resistor - Surface Mount CRCW251216R5FKTG-ND
16.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251216R5FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251216R5FKTG
Chip Resistor - Surface Mount CRCW251216R5FKTG
RES SMD 16.5 OHM 1% 1W 2512

RES SMD 16.5 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 16.5 1% 100 R67 Rohs Compliant Vishay - 49P4553 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 16.5 1% 100 R67 Rohs Compliant Vishay
49P4553
Crcw2512 16.5 1% 100 R67 Rohs Compliant Vishay 49P4553
CRCW2512 16.5 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 16.5 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251216R5FKTG CRCW251216R5FKTG-ND CRCW251216R5FKTG 49P4553
Product Name RES 16.5 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 16.5 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8450 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details