Vishay Intertechnology, Inc. RES 16.5 OHM 1W 1% 2512 SMD CRCW251216R5FKEG

Description
RES 16.5ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 16.5ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1W 1% 2512 SMD - CRCW251216R5FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% 2512 SMD
CRCW251216R5FKEG
RES 16.5 OHM 1W 1% 2512 SMD CRCW251216R5FKEG
RES 16.5ohm 1W 1% 2512 SMD

RES 16.5ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW251216R5FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251216R5FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251216R5FKEGDKR-ND
RES SMD 16.5 OHM 1% 1W 2512

RES SMD 16.5 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251216R5FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251216R5FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW251216R5FKEGTR-ND
16.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251216R5FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251216R5FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW251216R5FKEGCT-ND
RES SMD 16.5 OHM 1% 1W 2512

RES SMD 16.5 OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251216R5FKEG 541-CRCW251216R5FKEGDKR-ND
Product Name RES 16.5 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers