Vishay Precision Group Chip Resistor - Surface Mount CRCW251216R2FKEG

Description
16.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-16.2AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2AFCT-ND
Chip Resistor - Surface Mount 541-16.2AFCT-ND
16.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.2AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2AFDKR-ND
Chip Resistor - Surface Mount 541-16.2AFDKR-ND
16.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.2AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2AFTR-ND
Chip Resistor - Surface Mount 541-16.2AFTR-ND
16.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251216R2FKEG
1030268-CRCW251216R2FKEG
Chip Resistor - Surface Mount - CRCW251216R2FKEG 1030268-CRCW251216R2FKEG
Manufacturer: Vishay Win Source Part Number: 1030268-CRCW251216R2 FKEG Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 16.2 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030268-CRCW251216R2FKEG
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 16.2
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 16.2ohms 1% - CRCW251216R2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 16.2ohms 1%
CRCW251216R2FKEG
Thick Film Resistors - SMD 1watt 16.2ohms 1% CRCW251216R2FKEG
Thick Film Resistors - SMD 1watt 16.2ohms 1%

Thick Film Resistors - SMD 1watt 16.2ohms 1%

Supplier's Site
Automotive 1W 500V Resistor - 52-CRCW251216R2FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1W 500V Resistor
52-CRCW251216R2FKEG
Automotive 1W 500V Resistor 52-CRCW251216R2FKEG
1W 16.2R 1% 500V Thick Film Chip Resistor 2512 AEC-Q200 Product overview: CRCW251216R2FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251216R2FKEG can be used for catalog matching and distributor lookup.

1W 16.2R 1% 500V Thick Film Chip Resistor 2512 AEC-Q200 Product overview: CRCW251216R2FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251216R2FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 16R2, 1%, 0.5W, 2512; Resistance Vishay - 51P1148 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R2, 1%, 0.5W, 2512; Resistance Vishay
51P1148
Res, Thick Film, 16R2, 1%, 0.5W, 2512; Resistance Vishay 51P1148
RES, THICK FILM, 16R2, 1%, 0.5W, 2512; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 16R2, 1%, 0.5W, 2512; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW251216R2FKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW251216R2FKEG
Resistors - Chip Resistor - Surface Mount CRCW251216R2FKEG
RES SMD 16.2 OHM 1% 1W 2512

RES SMD 16.2 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-16.2AFCT-ND 1030268-CRCW251216R2FKEG CRCW251216R2FKEG 52-CRCW251216R2FKEG 51P1148 CRCW251216R2FKEG
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW251216R2FKEG Thick Film Resistors - SMD 1watt 16.2ohms 1% Automotive 1W 500V Resistor Res, Thick Film, 16R2, 1%, 0.5W, 2512; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers