Vishay Intertechnology, Inc. RES 16 OHM 1W 5% 2512 SMD CRCW251216R0JNTG

Description
RES 16ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 16ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1W 5% 2512 SMD - CRCW251216R0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1W 5% 2512 SMD
CRCW251216R0JNTG
RES 16 OHM 1W 5% 2512 SMD CRCW251216R0JNTG
RES 16ohm 1W 5% 2512 SMD

RES 16ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251216R0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251216R0JNTG-ND
Chip Resistor - Surface Mount CRCW251216R0JNTG-ND
16 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251216R0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251216R0JNTG
Chip Resistor - Surface Mount CRCW251216R0JNTG
RES SMD 16 OHM 5% 1W 2512

RES SMD 16 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251216R0JNTG CRCW251216R0JNTG-ND CRCW251216R0JNTG
Product Name RES 16 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details