Vishay Intertechnology, Inc. 2512,16.2K,1%,T/R,RoHS Compliant CRCW251216K2FKEG

Description
2512,16.2K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
2512,16.2K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,16.2K,1%,T/R,RoHS Compliant - CRCW251216K2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,16.2K,1%,T/R,RoHS Compliant
CRCW251216K2FKEG
2512,16.2K,1%,T/R,RoHS Compliant CRCW251216K2FKEG
2512,16.2K,1%,T/R,Ro HS Compliant

2512,16.2K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-16.2KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2KAFDKR-ND
Chip Resistor - Surface Mount 541-16.2KAFDKR-ND
16.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.2KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2KAFTR-ND
Chip Resistor - Surface Mount 541-16.2KAFTR-ND
16.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.2KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2KAFCT-ND
Chip Resistor - Surface Mount 541-16.2KAFCT-ND
16.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW251216K2FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW251216K2FKEG
Resistors - Chip Resistor - Surface Mount CRCW251216K2FKEG
RES SMD 16.2K OHM 1% 1W 2512

RES SMD 16.2K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251216K2FKEG 541-16.2KAFDKR-ND CRCW251216K2FKEG
Product Name 2512,16.2K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details