Vishay Intertechnology, Inc. RES 16K OHM 1W 5% 2512 SMD CRCW251216K0JNEG

Description
RES 16Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 16Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1W 5% 2512 SMD - CRCW251216K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1W 5% 2512 SMD
CRCW251216K0JNEG
RES 16K OHM 1W 5% 2512 SMD CRCW251216K0JNEG
RES 16Kohm 1W 5% 2512 SMD

RES 16Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-16KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16KXDKR-ND
Chip Resistor - Surface Mount 541-16KXDKR-ND
16 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16KXCT-ND
Chip Resistor - Surface Mount 541-16KXCT-ND
16 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16KXTR-ND
Chip Resistor - Surface Mount 541-16KXTR-ND
16 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251216K0JNEG 541-16KXDKR-ND
Product Name RES 16K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 16000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details