Vishay Intertechnology, Inc. RES 16.0K OHM 1.5W 1% 2512 SMD CRCW251216K0FKEGHP

Description
RES 16.0Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 16.0Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM 1.5W 1% 2512 SMD - CRCW251216K0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1.5W 1% 2512 SMD
CRCW251216K0FKEGHP
RES 16.0K OHM 1.5W 1% 2512 SMD CRCW251216K0FKEGHP
RES 16.0Kohm 1.5W 1% 2512 SMD

RES 16.0Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251216K0FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251216K0FKEGHP-ND
Chip Resistor - Surface Mount CRCW251216K0FKEGHP-ND
16 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251216K0FKEGHP CRCW251216K0FKEGHP-ND
Product Name RES 16.0K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 16000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614920-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details