Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251216K0FKEG

Description
16 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251216K0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251216K0FKEG-ND
Chip Resistor - Surface Mount CRCW251216K0FKEG-ND
16 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 16.0K OHM 1W 1% 2512 SMD - CRCW251216K0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1W 1% 2512 SMD
CRCW251216K0FKEG
RES 16.0K OHM 1W 1% 2512 SMD CRCW251216K0FKEG
RES 16.0Kohm 1W 1% 2512 SMD

RES 16.0Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 16K 1% E67 E3 Rohs Compliant Vishay - 47P4982 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 16K 1% E67 E3 Rohs Compliant Vishay
47P4982
Crcw2512 100 16K 1% E67 E3 Rohs Compliant Vishay 47P4982
CRCW2512 100 16K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 16K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251216K0FKEG-ND CRCW251216K0FKEG 47P4982
Product Name Chip Resistor - Surface Mount RES 16.0K OHM 1W 1% 2512 SMD Crcw2512 100 16K 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11800 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details