Thick Film Resistors - SMD 1watt 169ohms 1%
169 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 169 OHM 1% 1W 2512
RES SMD 169 OHM 1% 1W 2512
Resistor,Metal Glaze,169Ohms,500WV,
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW2512169RFKTG | CRCW2512169RFKTG-ND | CRCW2512169RFKTG | CRCW2512169RFKTG | 43C6012 |
| Product Name | Thick Film Resistors - SMD 1watt 169ohms 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,metal Glaze,169Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512 | |
| Resistance Range | 169 ohms | 169 ohms | 169 ohms | 169 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |