Vishay Intertechnology, Inc. RES 169K OHM 1W 1% 2512 SMD CRCW2512169KFKTG

Description
RES 169Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 169Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1W 1% 2512 SMD - CRCW2512169KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1W 1% 2512 SMD
CRCW2512169KFKTG
RES 169K OHM 1W 1% 2512 SMD CRCW2512169KFKTG
RES 169Kohm 1W 1% 2512 SMD

RES 169Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512169KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512169KFKTG-ND
Chip Resistor - Surface Mount CRCW2512169KFKTG-ND
169 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

169 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512169KFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512169KFKTG
Chip Resistor - Surface Mount CRCW2512169KFKTG
RES SMD 169K OHM 1% 1W 2512

RES SMD 169K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 169K 1% 100 R67 Rohs Compliant Vishay - 49P4558 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 169K 1% 100 R67 Rohs Compliant Vishay
49P4558
Crcw2512 169K 1% 100 R67 Rohs Compliant Vishay 49P4558
CRCW2512 169K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 169K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512169KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512169KFKTG
Chip Resistor - Surface Mount CRCW2512169KFKTG
RES SMD 169K OHM 1% 1W 2512

RES SMD 169K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512169KFKTG CRCW2512169KFKTG-ND CRCW2512169KFKTG 49P4558 CRCW2512169KFKTG
Product Name RES 169K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 169K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms 169000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers