Vishay Precision Group RES 169K OHM 1W 1% 2512 SMD CRCW2512169KFKEG

Description
RES 169Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 169Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1W 1% 2512 SMD - CRCW2512169KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1W 1% 2512 SMD
CRCW2512169KFKEG
RES 169K OHM 1W 1% 2512 SMD CRCW2512169KFKEG
RES 169Kohm 1W 1% 2512 SMD

RES 169Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-169KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169KAFTR-ND
Chip Resistor - Surface Mount 541-169KAFTR-ND
169 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

169 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169KAFCT-ND
Chip Resistor - Surface Mount 541-169KAFCT-ND
169 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

169 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169KAFDKR-ND
Chip Resistor - Surface Mount 541-169KAFDKR-ND
169 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

169 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 169K 1% E67 E3 Rohs Compliant Vishay - 47P4995 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 169K 1% E67 E3 Rohs Compliant Vishay
47P4995
Crcw2512 100 169K 1% E67 E3 Rohs Compliant Vishay 47P4995
CRCW2512 100 169K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 169K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512169KFKEG 541-169KAFTR-ND 47P4995
Product Name RES 169K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 169K 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details